ASD-STAN - PREN 3155-083
Aerospace series Electrical contacts used in elements of connection Part 083: Contacts, electrical, female, type A, crimp, class S, size 8 Product standard
| Organization: | ASD-STAN |
| Publication Date: | 1 April 2014 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This standard specifies the required characteristics, tests and tooling applicable to female electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN 3155-002.
It shall be used together with EN 3155-001.
The associated male contacts are defined in EN 3155-065.
The herein specified female contact shall be intermateable and compatible with the interface dimensions of the standard EN 3155-065.
Document History