NPFC - A-A-59627

Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 11 Degrees Through 22 Degrees, Dimension Series 04

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 27 September 2019
Status: active
Page Count: 1

Document History

A-A-59627
September 27, 2019
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 11 Degrees Through 22 Degrees, Dimension Series 04
A description is not available for this item.
January 21, 2016
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 11 Degrees Through 22 Degrees, Dimension Series 04
A description is not available for this item.
March 9, 2011
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11° THROUGH 22°, DIMENSION SERIES 04
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
July 14, 2009
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11 DEGREES THROUGH 22 DEGREES, DIMENSION SERIES 04
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
August 6, 2004
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11 DEG. THROUGH 22 DEG., DIMENSION SERIES 04
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
June 27, 2001
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11 DEG. THROUGH 22 DEG., DIMENSION SERIES 04
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use.
Advertisement