NPFC - A-A-59627
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 11 Degrees Through 22 Degrees, Dimension Series 04
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 21 January 2016 |
| Status: | active |
| Page Count: | 1 |
Document History
September 27, 2019
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 11 Degrees Through 22 Degrees, Dimension Series 04
A description is not available for this item.
A-A-59627
January 21, 2016
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 11 Degrees Through 22 Degrees, Dimension Series 04
A description is not available for this item.
March 9, 2011
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11° THROUGH 22°, DIMENSION SERIES 04
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
July 14, 2009
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11 DEGREES THROUGH 22 DEGREES, DIMENSION SERIES 04
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
August 6, 2004
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11 DEG. THROUGH 22 DEG., DIMENSION SERIES 04
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
June 27, 2001
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 11 DEG. THROUGH 22 DEG., DIMENSION SERIES 04
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use.