GMNA - 9986589

Medium Solids One Component Clearcoat for Solventborne Basecoats - Low Bake

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 September 2019
Status: active
Page Count: 3
scope:

This specification covers the qualification and performance requirements of a one component, medium solids (35% to 48% volume solids as applied), solventborne clearcoat (CC) used wet-on-wet over the solventborne basecoat (BC) technology.

Material Description.

Each combination of specific BC and CC must be tested and approved as a basecoat/clearcoat (BC/CC) topcoat system. The individual components are not interchangeable. In addition, the topcoat system is part of the total coating system and must meet the requirements as outlined in GMW3005, those set forth in this specification, and on the engineering drawings. Topcoat Classes are defined in GMW3005. Validation testing for plant specific layering, ancillary materials, and processing must be conducted prior to release. The nominal bake for this topcoat system is 25 minutes at 130 °C (265 °F) substrate temperature.

Symbols.

Not applicable.

Applicability.

These topcoats are designed to be applied over a baked primer.

Remarks.

None.

Document History

9986589
September 1, 2019
Medium Solids One Component Clearcoat for Solventborne Basecoats - Low Bake
This specification covers the qualification and performance requirements of a one component, medium solids (35% to 48% volume solids as applied), solventborne clearcoat (CC) used wet-on-wet over the...

References

Advertisement