DIN ISO 10816-3

Mechanical vibration - Evaluation of machine vibration by measurements on non-rotating parts - Part 3: Industrial machines with nominal power above 15 kW and nominal operating speeds between 120 r/min and 15000 r/min when measured in situ (ISO 10816-3:1998)

inactive
Organization: DIN
Publication Date: 1 December 1998
Status: inactive
Page Count: 10
ICS Code (Vibrations, shock and vibration measurements): 17.160

Document History

January 1, 2018
Mechanische Schwingungen - Bewertung der Schwingungen von Maschinen durch Messungen an nicht-rotierenden Teilen - Teil 3: Industrielle Maschinen mit einer Nennleistung ueber 15 kW und Nenndrehzahlen zwischen 120 min-1 und 15000 min-1 bei Messungen am Aufstellungsort (ISO 10816-3:2009 + Amd.1:2017)
In diesem Teil von ISO 10816 sind Kriterien zur Beurteilung der Schwingungen angegeben, die am Aufstellungsort gemessen werden. Diese Kriterien gelten für Maschinensätze mit einer Leistung über 15 kW...
October 1, 2016
Mechanical vibration - Evaluation of machine vibration by measurements on non-rotating parts - Part 3: Industrial machines with nominal power above 15 kW and nominal speeds between 120 r/min and 15000 r/min when measured in situ - Amendment 1 (ISO 10816-3:2009/DAM 1:2016); Text in German and English
A description is not available for this item.
August 1, 2009
Mechanical vibration - Evaluation of machine vibration by measurements on non-rotating parts - Part 3: Industrial machines with nominal power above 15 kW and nominal speeds between 120 r/min and 15000 r/min when measured in situ (ISO 10816-3:2009)
A description is not available for this item.
DIN ISO 10816-3
December 1, 1998
Mechanical vibration - Evaluation of machine vibration by measurements on non-rotating parts - Part 3: Industrial machines with nominal power above 15 kW and nominal operating speeds between 120 r/min and 15000 r/min when measured in situ (ISO 10816-3:1998)
A description is not available for this item.
Advertisement