ASD-STAN PREN 2252

Aerospace series Steel 15CrMoV6 (1.7334) 1 080 MPa ≤ Rm ≤ 1 250 MPa Forgings De ≤ 100 mm

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 September 2019
Status: active
Page Count: 8
scope:

This document specifies the requirements relating to:

Steel 15CrMoV6 (1.7334)

De ≤ 100 mm

1 080MPa ≤ Rm ≤ 1 250 MPa

for aerospace applications.

W.nr: 1.7334.

ASD-STAN designation: FE-PL1505.

Document History

ASD-STAN PREN 2252
September 1, 2019
Aerospace series Steel 15CrMoV6 (1.7334) 1 080 MPa ≤ Rm ≤ 1 250 MPa Forgings De ≤ 100 mm
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) De ≤ 100 mm 1 080MPa ≤ Rm ≤ 1 250 MPa for aerospace applications. W.nr: 1.7334. ASD-STAN designation: FE-PL1505.
March 31, 2010
Aerospace series Steel FE-PL1505 (15CrMoV6) 1 080 MPa Less than or Equal to Rm Less than or Equal to 1 250 MPa Forgings De Less than or Equal to 100 mm
This standard specifies the requirements relating to: Steel FE-PL1505 (15CrMoV6) 1 080 MPa ≤ Rm ≤ 1 250 MPa Forgings De ≤ 100 mm for aerospace applications.
October 1, 1977
Steel FE-PL52 S 1080 MPa Less Than or Equal to Rm Less Than or Equal to 1250 MPa Hand and Die Forgings De Less Than or Equal to 100 mm Aerospace Series
A description is not available for this item.

References

Advertisement