ASD-STAN - PREN 2252
Steel FE-PL52 S 1080 MPa Less Than or Equal to Rm Less Than or Equal to 1250 MPa Hand and Die Forgings De Less Than or Equal to 100 mm Aerospace Series
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 October 1977 |
| Status: | inactive |
| Page Count: | 3 |
Document History
September 1, 2019
Aerospace series Steel 15CrMoV6 (1.7334) 1 080 MPa ≤ Rm ≤ 1 250 MPa Forgings De ≤ 100 mm
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
De ≤ 100 mm
1 080MPa ≤ Rm ≤ 1 250 MPa
for aerospace applications.
W.nr: 1.7334.
ASD-STAN designation: FE-PL1505.
March 31, 2010
Aerospace series Steel FE-PL1505 (15CrMoV6) 1 080 MPa Less than or Equal to Rm Less than or Equal to 1 250 MPa Forgings De Less than or Equal to 100 mm
This standard specifies the requirements relating to:
Steel FE-PL1505 (15CrMoV6)
1 080 MPa ≤ Rm ≤ 1 250 MPa
Forgings
De ≤ 100 mm
for aerospace applications.
PREN 2252
October 1, 1977
Steel FE-PL52 S 1080 MPa Less Than or Equal to Rm Less Than or Equal to 1250 MPa Hand and Die Forgings De Less Than or Equal to 100 mm Aerospace Series
A description is not available for this item.