DS/CEN ISO/TS 21177

Intelligent transport systems – ITS station security services for secure session establishment and authentication between trusted devices (ISO/TS 21177:2019)

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 October 2019
Status: active
Page Count: 104
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
ICS Code (IT Security): 35.030
scope:

This document contains specifications for a set of ITS station security services required to ensure the authenticity of the source and integrity of information exchanged between trusted entities: - devices operated as bounded secured managed entities, i.e. "ITS Station Communication Units" (ITS-SCU) and "ITS station units" (ITS-SU) specified in ISO 21217, and - between ITS-SUs (composed of one or several ITS-SCUs) and external trusted entities such as sensor and control networks. These services include authentication and secure session establishment which are required to exchange information in a trusted and secure manner. These services are essential for many ITS applications and services including time-critical safety applications, automated driving, remote management of ITS stations (ISO 24102-2[5]), and roadside/infrastructure related services.

Document History

DS/CEN ISO/TS 21177
October 7, 2019
Intelligent transport systems – ITS station security services for secure session establishment and authentication between trusted devices (ISO/TS 21177:2019)
This document contains specifications for a set of ITS station security services required to ensure the authenticity of the source and integrity of information exchanged between trusted entities: –...
Intelligent transport systems – ITS station security services for secure session establishment and authentication between trusted devices (ISO/DTS 21177:2019)
This document contains specifications for a set of ITS station security services required to ensure the authenticity of the source and integrity of information exchanged between trusted entities: –...

References

Advertisement