DS/EN ISO 21177

Intelligent transport systems – ITS station security services for secure session establishment and authentication between trusted devices (ISO 21177:2023)

active, Most Current
Organization: DS
Publication Date: 24 April 2023
Status: active
Page Count: 120
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
ICS Code (IT Security): 35.030
scope:

This document contains specifications for a set of ITS station security services required to ensure the authenticity of the source and integrity of information exchanged between trusted entities, i.e.: -    between devices operated as bounded secured managed entities, i.e. "ITS Station Communication Units" (ITS-SCU) and "ITS station units" (ITS-SU) as specified in ISO 21217; and -    between ITS-SUs (composed of one or several ITS-SCUs) and external trusted entities such as sensor and control networks. These services include the authentication and secure session establishment which are required to exchange information in a trusted and secure manner. These services are essential for many intelligent transport system (ITS) applications and services including time-critical safety applications, automated driving, remote management of ITS stations (ISO 24102-2), and roadside/infrastructure-related services.

Document History

DS/EN ISO 21177
April 24, 2023
Intelligent transport systems – ITS station security services for secure session establishment and authentication between trusted devices (ISO 21177:2023)
This document contains specifications for a set of ITS station security services required to ensure the authenticity of the source and integrity of information exchanged between trusted entities,...
Intelligent transport systems – ITS station security services for secure session establishment and authentication between trusted devices (ISO/DIS 21177:2022)
This document contains specifications for a set of ITS station security services required to ensure the authenticity of the source and integrity of information exchanged between trusted entities: –...

References

Advertisement