DSF/PREN ISO 21177
Intelligent transport systems – ITS station security services for secure session establishment and authentication between trusted devices (ISO/DIS 21177:2022)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 113 |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
| ICS Code (IT Security): | 35.030 |
scope:
This document contains specifications for a set of ITS station security services required to ensure the authenticity of the source and integrity of information exchanged between trusted entities: - devices operated as bounded secured managed entities, i.e., "ITS Station Communication Units" (ITS-SCU) and "ITS station units" (ITS-SU) specified in ISO 21217, and - between ITS-SUs (composed of one or several ITS-SCUs) and external trusted entities such as sensor and control networks. These services include authentication and secure session establishment which are required to exchange information in a trusted and secure manner. These services are essential for many ITS applications and services including time-critical safety applications, automated driving, remote management of ITS stations (ISO 24102-2[6]), and roadside / infrastructure related services.
Document History