DSF/PREN ISO 80369-7
Small-bore connectors for liquids and gases in healthcare applications – Part 7: Connectors with 6 % (Luer) taper for intravascular or hypodermic applications (ISO/DIS 80369-7:2019)
| Organization: | DS |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
This part of ISO 80369 specifies dimensions and requirements for the design and functional performance of small-bore connectors intended to be used for connections in intravascular applications or hypodermic connections in hypodermic applications of medical devices and accessories. EXAMPLES Hypodermic syringes and needles or intravascular (IV) cannulae with male and female Luer slip connectors and Luer lock connectors. NOTE 1 - The Luer connector was originally designed for use at pressures up to 300 kPa. This part of ISO 80369 does not specify requirements for the medical devices or accessories that use these connectors. Such requirements are given in particular documents for specific medical devices or accessories.
Document History