DS/EN ISO 80369-7

Small-bore connectors for liquids and gases in healthcare applications – Part 7: Connectors for intravascular or hypodermic applications (ISO 80369-7:2021)

active, Most Current
Organization: DS
Publication Date: 25 May 2021
Status: active
Page Count: 60
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This part of ISO 80369 specifies dimensions and requirements for the design and functional performance of small-bore connectors intended to be used for connections in intravascular applications or hypodermic connections in hypodermic applications of medical devices and accessories. EXAMPLES Hypodermic syringes and needles or intravascular (IV) cannulae with male and female Luer slip connectors and Luer lock connectors. NOTE 1 - The Luer connector was originally designed for use at pressures up to 300 kPa. This part of ISO 80369 does not specify requirements for the medical devices or accessories that use these connectors. Such requirements are given in particular documents for specific medical devices or accessories.

Document History

DS/EN ISO 80369-7
May 25, 2021
Small-bore connectors for liquids and gases in healthcare applications – Part 7: Connectors for intravascular or hypodermic applications (ISO 80369-7:2021)
This part of ISO 80369 specifies dimensions and requirements for the design and functional performance of small-bore connectors intended to be used for connections in intravascular applications or...
June 6, 2017
Small-bore connectors for liquids and gases in healthcare applications – Part 7: Connectors for intravascular or hypodermic applications (ISO 80369-7:2016)
ISO 80369-7:2016 specifies dimensions and requirements for the design and functional performance of small-bore connectors intended to be used for connections in intravascular applications or...
Small-bore connectors for liquids and gases in healthcare applications – Part 7: Connectors with 6 % (Luer) taper for intravascular or hypodermic applications (ISO/DIS 80369-7:2019)
This part of ISO 80369 specifies dimensions and requirements for the design and functional performance of small-bore connectors intended to be used for connections in intravascular applications or...
Small-bore connectors for liquids and gases in healthcare applications – Part 7: Connectors for intravascular or hypodermic applications (ISO 80369-7:2016)
ISO 80369-7:2016 specifies dimensions and requirements for the design and functional performance of small-bore connectors intended to be used for connections in intravascular applications or...
Advertisement