CEI EN 60335-2-102

Household and similar electrical appliances - Safety Part 2: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 September 2019
Status: active
Page Count: 26
ICS Code (Solid fuel heaters): 97.100.30
ICS Code (Gas heaters): 97.100.20
ICS Code (Domestic safety): 13.120

Document History

CEI EN 60335-2-102
September 1, 2019
Household and similar electrical appliances - Safety Part 2: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections
A description is not available for this item.
August 1, 2016
Household and similar electrical appliances - Safety Part 2: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections
This European Standard deals with the safety of gas, oil and solid-fuel burning appliances having electrical connections, their rated voltage being not more than 250 V for single-phase appliances and...
May 1, 2011
Household and similar electrical appliances - Safety Part 2: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections
La presente Variante aggiorna la Norma CEI EN 60335-2-102:2007-06 relativa alla sicurezza elettrica per apparecchi aventi bruciatori a gas, gasolio e combustibile solido provvisti di connessioni...
June 1, 2007
Household and similar electrical appliances - Safety - Part 2: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections
La presente Norma fa parte della serie EN 60335-2 e riguarda gli apparecchi con bruciatori a gas, gasolio e combustile solido dotati di connessioni elettriche. Questi apparecchi hanno una tensione...
January 1, 2007
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Parte 2: Norme particolari per apparecchi aventi bruciatori a gas, gasolio e combustibile solido provvisti di connessioni elettriche
La presente Norma fa parte della serie EN 60335-2 e riguarda gli apparecchi con bruciatori a gas, gasolio e combustile solido dotati di connessioni elettriche. Questi apparecchi hanno una tensione...

References

Advertisement