DIN EN 300324-2

V interfaces at the digital Local Exchange (LE) - V5.1 interface for the support of Access Network (AN) - Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification (Endorsement of the English version EN 300324-1 V 1.2.3 (1999-06) as German standard)

inactive
Organization: DIN
Publication Date: 1 October 2000
Status: inactive
ICS Code (Switching and signalling systems): 33.040.30

Document History

September 1, 2001
V interfaces at the digital Local Exchange (LE) - V5.1 interface for the support of Access Network (AN) - Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification (Endorsement of the English version EN 300324-2 V 2.1.1 (2000-04) as German standard)
A description is not available for this item.
DIN EN 300324-2
October 1, 2000
V interfaces at the digital Local Exchange (LE) - V5.1 interface for the support of Access Network (AN) - Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification (Endorsement of the English version EN 300324-1 V 1.2.3 (1999-06) as German standard)
A description is not available for this item.
Advertisement