DIN EN 300324-2
V interfaces at the digital Local Exchange (LE) - V5.1 interface for the support of Access Network (AN) - Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification (Endorsement of the English version EN 300324-2 V 2.1.1 (2000-04) as German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 September 2001 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Switching and signalling systems): | 33.040.30 |
Document History
DIN EN 300324-2
September 1, 2001
V interfaces at the digital Local Exchange (LE) - V5.1 interface for the support of Access Network (AN) - Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification (Endorsement of the English version EN 300324-2 V 2.1.1 (2000-04) as German standard)
A description is not available for this item.
October 1, 2000
V interfaces at the digital Local Exchange (LE) - V5.1 interface for the support of Access Network (AN) - Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification (Endorsement of the English version EN 300324-1 V 1.2.3 (1999-06) as German standard)
A description is not available for this item.