scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function
01 TLC7705 Micropower supply voltage supervisor
The device class designator is a single letter identifying the product assurance level as follows:
Device class Device requirements documentation
M Vendor self-certification to the requirements for MIL-STD-883 compliant,
non-JAN class level B microcircuits in accordance with MIL-PRF-38535,
appendix A
Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style
P GDIP1 -T8 or CDIP2-T8 8 dual-in-line
2 CQCC1 -N20 20 square leadless chip carrier
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Supply voltage (VDD).................................................................. +7.0 V dc 4/
Input voltage range, CONTROL, [R bar][E bar][S bar][I bar][N bar], SENSE ........................................... −0.3 V dc to +7.0 V dc 4/
Maximum low output current, (IOL)..................................................... 10 mA
Maximum high output current, (IOH).................................................... −10 mA
Input clamp current (IIK) (VIN < 0.0 or VIN > VDD).................................... ±10 mA
Output clamp current (IOK) (VOUT < 0.0 or VOUT > VDD)................................. ±10 mA
Continuous total power dissipation (TA ≤ 25°C)........................................ 1 W
Junction temperature (TJ)............................................................. 150°C
Operating free-air temperature range, (TA)............................................ −55°C to +125°C
Storage temperature range, (TSTG)..................................................... −65°C to +150°C
Thermal resistance, junction to ambient (θJA):
Case P............................................................................. 180°C/W
Case 2............................................................................. 65°C/W
Thermal resistance, junction to case (θJC)............................................ See MIL-STD-1835
Supply voltage range (VDD)............................................................ +2.0 V dc to +6.0 V dc
Input voltage range (VI).............................................................. (0 to VDD) V
High level input voltage at RESIN and CONTROL, (VIH):................................. (0.7 × VDD) V min 5/
Low level input voltage at RESIN and CONTROL, (VIL):................................. (0.2 × VDD) V max 5/
High level output current (IOH) (VDD ≥ 2.7 V):........................................ −2 mA max
Low level output current (IOL) (VDD ≥ 2.7 V):......................................... 2 mA max
Input transition rise and fall rate at RESIN and CONTROL, (Δt/ΔV):................... 100 ns/V max
Operating free-air temperature range (TA)............................................. −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits covered by this drawing will replace the same generic device covered by a contractor-prepared specification or drawing.
Device class Q devices will replace device class M devices.
View Less