DIN EN 301055
Fixed Radio Systems - Point to multipoint equipment - Direct Sequence Code Division Multiple Access (DS-CDMA); Point-to-multipoint digital radio system in frequency bands in the range 1 GHz to 3 GHz (Endorsement of the English version EN 301055 V 1.2.1 (2000-03) as German Standard)
inactive
| Organization: | DIN |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
| ICS Code (Transmission systems): | 33.040.20 |
Document History
November 1, 2002
Fixed Radio Systems - Point-to-multipoint equipment - Direct Sequence Code Division Multiple Access (DS-CDMA); Point-to-multipoint digital radio systems in frequency bands in the range 1 GHz to 3 GHz (Endorsement of the English version EN 301055 V 1.4.1 (2001-02) as German Standard)
A description is not available for this item.
October 1, 2001
Fixed radio systems - Point to multipoint equipment - Direct Sequence Code Division Multiple Access (DS-CDMA); Point-to-multipoint digital radio system in frequency bands in the range 1 GHz to 3 GHz (Endorsement of the English version EN 301055 V 1.3.1 (2000-09) as German Standard)
A description is not available for this item.
DIN EN 301055
December 1, 2000
Fixed Radio Systems - Point to multipoint equipment - Direct Sequence Code Division Multiple Access (DS-CDMA); Point-to-multipoint digital radio system in frequency bands in the range 1 GHz to 3 GHz (Endorsement of the English version EN 301055 V 1.2.1 (2000-03) as German Standard)
A description is not available for this item.
July 1, 1999
Transmission and Multiplexing (TM) - Digital Radio Relay Systems (DRRS) - Direct Sequence Code Division Multiple Access (DS-CDMA) point-to-multipoint DRRS in frequency bands in the range 1 GHz to 3 GHz (Endorsement of the English version EN 301055 V 1.1.1 (1998-02) as German Standard)
A description is not available for this item.