DIN EN 301055

Fixed Radio Systems - Point-to-multipoint equipment - Direct Sequence Code Division Multiple Access (DS-CDMA); Point-to-multipoint digital radio systems in frequency bands in the range 1 GHz to 3 GHz (Endorsement of the English version EN 301055 V 1.4.1 (2001-02) as German Standard)

active, Most Current
Organization: DIN
Publication Date: 1 November 2002
Status: active
Page Count: 1
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30

Document History

DIN EN 301055
November 1, 2002
Fixed Radio Systems - Point-to-multipoint equipment - Direct Sequence Code Division Multiple Access (DS-CDMA); Point-to-multipoint digital radio systems in frequency bands in the range 1 GHz to 3 GHz (Endorsement of the English version EN 301055 V 1.4.1 (2001-02) as German Standard)
A description is not available for this item.
October 1, 2001
Fixed radio systems - Point to multipoint equipment - Direct Sequence Code Division Multiple Access (DS-CDMA); Point-to-multipoint digital radio system in frequency bands in the range 1 GHz to 3 GHz (Endorsement of the English version EN 301055 V 1.3.1 (2000-09) as German Standard)
A description is not available for this item.
December 1, 2000
Fixed Radio Systems - Point to multipoint equipment - Direct Sequence Code Division Multiple Access (DS-CDMA); Point-to-multipoint digital radio system in frequency bands in the range 1 GHz to 3 GHz (Endorsement of the English version EN 301055 V 1.2.1 (2000-03) as German Standard)
A description is not available for this item.
July 1, 1999
Transmission and Multiplexing (TM) - Digital Radio Relay Systems (DRRS) - Direct Sequence Code Division Multiple Access (DS-CDMA) point-to-multipoint DRRS in frequency bands in the range 1 GHz to 3 GHz (Endorsement of the English version EN 301055 V 1.1.1 (1998-02) as German Standard)
A description is not available for this item.
Advertisement