DIN EN 301744

Fixed Radio Systems - Point-to-multipoint equipment - Direct Sequence Code Division/Time Division Multiple Access (DS-CD/TDMA); Point-to-multipoint digital packet radio systems in frequency bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301744 V 1.1.1 (2000-10) as German standard)

inactive
Organization: DIN
Publication Date: 1 March 2001
Status: inactive
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30

Document History

January 1, 2002
Fixed Radio Systems - Point-to-multipoint equipment - Direct Sequence Code Division/Time Division Multiple Access (DS-CD/TDMA) - Point-to-multipoint digital packet radio systems in frequency bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301744 V 1.2.1 (2001-02) as German standard)
A description is not available for this item.
DIN EN 301744
March 1, 2001
Fixed Radio Systems - Point-to-multipoint equipment - Direct Sequence Code Division/Time Division Multiple Access (DS-CD/TDMA); Point-to-multipoint digital packet radio systems in frequency bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301744 V 1.1.1 (2000-10) as German standard)
A description is not available for this item.
Advertisement