DIN EN 301744

Fixed Radio Systems - Point-to-multipoint equipment - Direct Sequence Code Division/Time Division Multiple Access (DS-CD/TDMA) - Point-to-multipoint digital packet radio systems in frequency bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301744 V 1.2.1 (2001-02) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 January 2002
Status: active
Page Count: 1
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30

Document History

DIN EN 301744
January 1, 2002
Fixed Radio Systems - Point-to-multipoint equipment - Direct Sequence Code Division/Time Division Multiple Access (DS-CD/TDMA) - Point-to-multipoint digital packet radio systems in frequency bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301744 V 1.2.1 (2001-02) as German standard)
A description is not available for this item.
March 1, 2001
Fixed Radio Systems - Point-to-multipoint equipment - Direct Sequence Code Division/Time Division Multiple Access (DS-CD/TDMA); Point-to-multipoint digital packet radio systems in frequency bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301744 V 1.1.1 (2000-10) as German standard)
A description is not available for this item.
Advertisement