CSA - ISO/IEC ISP 10614-3-99
Information Technology - International Standardized Profile RC - X.25 Protocol Relaying - Part 3: CSMA/CD LAN Subnetwork-Dependent, Media-Dependent Requirements
inactive, Most Current
| Organization: | CSA |
| Publication Date: | 1 July 1999 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This part of lSO/IEC ISP 10614 specifies media-dependent requirements applicable to an interworking unit attached LO an ISO/IEC 8802-3 CSMNCD LAN subnetwork. The operation of an interworking unit may involve relaying from one subnetwork to anothcr, and those subnetworks need not be of the same type. This part of ISO/lEC ISP 10614s
Document History
ISO/IEC ISP 10614-3-99
July 1, 1999
Information Technology - International Standardized Profile RC - X.25 Protocol Relaying - Part 3: CSMA/CD LAN Subnetwork-Dependent, Media-Dependent Requirements
This part of lSO/IEC ISP 10614 specifies media-dependent requirements applicable to an interworking unit attached LO an ISO/IEC 8802-3 CSMNCD LAN subnetwork. The operation of an interworking unit may...
July 1, 1999
Information Technology - International Standardized Profile RC - X.25 Protocol Relaying - Part 3: CSMA/CD LAN Subnetwork-Dependent, Media-Dependent Requirements
This part of ISO/IEC ISP 10614 specifies media-dependent requirements applicable to an interworking unit attached to an ISO/IEC 8802-3 CSMA/CD LAN subnetwork. The operation of an interworking unit...