CSA - ISO/IEC ISP 10614-3-99
Information Technology - International Standardized Profile RC - X.25 Protocol Relaying - Part 3: CSMA/CD LAN Subnetwork-Dependent, Media-Dependent Requirements
| Organization: | CSA |
| Publication Date: | 1 July 1999 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This part of ISO/IEC ISP 10614 specifies media-dependent requirements applicable to an interworking unit attached to an ISO/IEC 8802-3 CSMA/CD LAN subnetwork. The operation of an interworking unit may involve relaying from one subnetwork to anothcr, and those subnetworks need not be of the same type. This part of ISO/IEC ISP 10614 applies only to communication over those subnetworks which are ISO/IEC 8802-3 CSMA/CD LANs.
Document History