ASD-STAN - PREN 2997-005
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures − 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak Part 005: Hermetic square flange receptacle Product standard
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 May 2011 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This standard specifies the characteristics of hermetic square flange mounted receptacles in the family of circular electrical connectors coupled by threaded ring.
It applies to the class defined in Table 3.
For plugs and protective covers, see EN 2997-008 and EN 2997-009 respectively.
Document History
March 1, 2015
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak Part 005: Hermetic square flange receptacle Product standard
This standard specifies the characteristics of hermetic square flange mounted receptacles in the family of circular electrical connectors coupled by threaded ring.
It applies to the class defined in...
PREN 2997-005
May 1, 2011
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures − 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak Part 005: Hermetic square flange receptacle Product standard
This standard specifies the characteristics of hermetic square flange mounted receptacles in the family of circular electrical connectors coupled by threaded ring.
It applies to the class defined in...
June 1, 2005
Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures -65 Degrees C to 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 005: Hermetic Square Flange Receptacle Product Standard
A description is not available for this item.
December 28, 1990
Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Operating Temperatures 175 Degrees Celsius Continuous, 200 Degrees Celsius Continuous, 260 Degrees Celsius Peak and Fire Resistant Part 005- Hermetic Square Flange Receptacle Product Standard
A description is not available for this item.