DS/EN 50518-3
Monitoring and alarm receiving centre – Part 3: Procedures and requirements for operation
inactive
| Organization: | DS |
| Publication Date: | 8 April 2011 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
This part of EN 50518 specifies the minimum procedures and requirements for the operation of an ARC.
Document History
December 6, 2013
Monitoring and alarm receiving centre – Part 3: Procedures and requirements for operation
This part of EN 50518 specifies the minimum procedures and requirements for the operation of an ARC.This part of EN 50518 is to be read in conjunction with Part 1 and Part 2, and cannot be used...
DS/EN 50518-3
April 8, 2011
Monitoring and alarm receiving centre – Part 3: Procedures and requirements for operation
This part of EN 50518 specifies the minimum procedures and requirements for the operation of an ARC.
Monitoring and alarm receiving centre -- Part 3: Procedures and requirements for operation
This part of EN 50518 specifies the minimum procedures and requirements for the operation of an ARC.
Monitoring and alarm receiving centre -- Part 3: Procedures and requirements for operation
This part of EN 50518 specifies the minimum procedures and requirements for the operation of an ARC.
Monitoring and alarm receiving centre -- Part 3: Procedures and requirements for operation
This part of EN 50518 specifies the minimum procedures and requirements for the operation of an ARC.This part of EN 50518 is to be read in conjunction with Part 1 and Part 2, and cannot be used...