DS/EN 50518-3

Monitoring and alarm receiving centre – Part 3: Procedures and requirements for operation

active, Most Current
Buy Now
Organization: DS
Publication Date: 6 December 2013
Status: active
Page Count: 14
ICS Code (Alarm and warning systems): 13.320
scope:

This part of EN 50518 specifies the minimum procedures and requirements for the operation of an ARC.This part of EN 50518 is to be read in conjunction with Part 1 and Part 2, and cannot be used separately.

Document History

DS/EN 50518-3
December 6, 2013
Monitoring and alarm receiving centre – Part 3: Procedures and requirements for operation
This part of EN 50518 specifies the minimum procedures and requirements for the operation of an ARC.This part of EN 50518 is to be read in conjunction with Part 1 and Part 2, and cannot be used...
April 8, 2011
Monitoring and alarm receiving centre – Part 3: Procedures and requirements for operation
This part of EN 50518 specifies the minimum procedures and requirements for the operation of an ARC.
Monitoring and alarm receiving centre -- Part 3: Procedures and requirements for operation
This part of EN 50518 specifies the minimum procedures and requirements for the operation of an ARC.
Monitoring and alarm receiving centre -- Part 3: Procedures and requirements for operation
This part of EN 50518 specifies the minimum procedures and requirements for the operation of an ARC.
Monitoring and alarm receiving centre -- Part 3: Procedures and requirements for operation
This part of EN 50518 specifies the minimum procedures and requirements for the operation of an ARC.This part of EN 50518 is to be read in conjunction with Part 1 and Part 2, and cannot be used...

References

Advertisement