ISO 7203-2
Fire extinguishing media — Foam concentrates — Part 2: Specification for medium- and high-expansion foam concentrates for top application to water-immiscible liquids
| Organization: | ISO |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
This part of ISO 7203 specifies the essential properties and performance of liquid foam concentrates used to make medium- or high-expansion foams or both for the control, extinction and inhibition of reignition of fires of water-immiscible liquids. Minimum performance on certain test fires is specified.
These foams are suitable for top application to fires of water-immiscible liquid. Those foams that comply with ISO 7203-1 are also suitable for top application to fires of water-immiscible liquids.
Document History