ISO 7203-2

Fire extinguishing media — Foam concentrates — Part 2: Specification for medium- and high- expansion foam concentrates for top application to water-immiscible liquids

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2019
Status: active
Page Count: 48
ICS Code (Fire-fighting): 13.220.10
scope:

This document specifies the essential properties and performance of liquid foam concentrates used to make medium- or high-expansion foams or both for the control, the extinction and the inhibition of reignition of fires of water-immiscible liquids. Minimum performance on certain test fires is specified.

These foams are suitable for top application to fires of water-immiscible liquid. Those foams that comply with ISO 7203-1 are also suitable for top application to fires of water-immiscible liquids.

Document History

ISO 7203-2
July 1, 2019
Fire extinguishing media — Foam concentrates — Part 2: Specification for medium- and high- expansion foam concentrates for top application to water-immiscible liquids
This document specifies the essential properties and performance of liquid foam concentrates used to make medium- or high-expansion foams or both for the control, the extinction and the inhibition of...
June 1, 2011
Fire extinguishing media — Foam concentrates — Part 2: Specification for medium- and high-expansion foam concentrates for top application to water-immiscible liquids
This part of ISO 7203 specifies the essential properties and performance of liquid foam concentrates used to make medium- or high-expansion foams or both for the control, extinction and inhibition of...
December 15, 1995
Fire Extinguishing Media - Foam Concentrates - Part 2: Specification for Medium and High Expansion Foam Concentrates for Top Application to Water-Immiscible Liquids First Edition
A description is not available for this item.

References

Advertisement