ISO 7203-1

Fire extinguishing media — Foam concentrates — Part 1: Specification for low-expansion foam concentrates for top application to water-immiscible liquids

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2019
Status: active
Page Count: 50
ICS Code (Fire-fighting): 13.220.10
scope:

This document specifies the essential properties and performance of liquid foam concentrates used to make low-expansion foams for the control, the extinction and the inhibition of reignition of fires of water-immiscible liquids. Minimum performance on certain test fires is specified.

These foams are suitable for top application to fires of water-immiscible liquids. The foams that conform with ISO 7203-3 are also suitable for top application to fires of water-miscible liquids.

The foam concentrates can be suitable for use in non-aspirating sprayers or for subsurface application to liquid fires, but the requirements specific to those applications are outside the scope of this document.

Document History

ISO 7203-1
July 1, 2019
Fire extinguishing media — Foam concentrates — Part 1: Specification for low-expansion foam concentrates for top application to water-immiscible liquids
This document specifies the essential properties and performance of liquid foam concentrates used to make low-expansion foams for the control, the extinction and the inhibition of reignition of fires...
June 1, 2011
Fire extinguishing media — Foam concentrates — Part 1: Specification for low-expansion foam concentrates for top application to water-immiscible liquids
This part of ISO 7203 specifies the essential properties and performance of liquid foam concentrates used to make low-expansion foams for the control, extinction and inhibition of reignition of fires...
January 1, 1995
Fire Extinguishing Media - Foam Concentrates - Part 1: Specification for Low Expansion Foam Concentrates for Top Application to Water-Immiscible Liquids
A description is not available for this item.

References

Advertisement