ISO 7203-3
Fire extinguishing media — Foam concentrates — Part 3: Specification for low-expansion foam concentrates for top application to water-miscible liquids
| Organization: | ISO |
| Publication Date: | 1 July 2019 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
This document specifies the essential properties and performance of liquid foam concentrates used to make low-expansion foams for the control, extinction and inhibition of re-ignition of fires of water-miscible liquids. Minimum performance on certain test fires is specified.
These foams are suitable for top application to fires of water-miscible liquids. Those foams that also comply with ISO 7203-1 are also suitable for top application to fires of water-immiscible liquids.
The foam concentrates can be suitable for use in non-aspirating sprayers or for subsurface application to liquid fires, but requirements specific to those applications are not included in this document.
Document History