ISO 7203-3

Fire extinguishing media — Foam concentrates — Part 3: Specification for low-expansion foam concentrates for top application to water-miscible liquids

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 2011
Status: inactive
Page Count: 46
ICS Code (Fire-fighting): 13.220.10
scope:

This part of ISO 7203 specifies the essential properties and performance of liquid foam concentrates used to make low-expansion foams for the control, extinction and inhibition of reignition of fires of water-miscible liquids. Minimum performance on certain test fires is specified.

These foams are suitable for top application to fires of water-miscible liquids. Those foams that also comply with ISO 7203-1 are also suitable for top application to fires of water-immiscible liquids.

The foam concentrates can be suitable for use in non-aspirating sprayers or for subsurface application to liquid fires, but requirements specific to those applications are not included in this part of ISO 7203.

Document History

July 1, 2019
Fire extinguishing media — Foam concentrates — Part 3: Specification for low-expansion foam concentrates for top application to water-miscible liquids
This document specifies the essential properties and performance of liquid foam concentrates used to make low-expansion foams for the control, extinction and inhibition of re-ignition of fires of...
ISO 7203-3
August 1, 2011
Fire extinguishing media — Foam concentrates — Part 3: Specification for low-expansion foam concentrates for top application to water-miscible liquids
This part of ISO 7203 specifies the essential properties and performance of liquid foam concentrates used to make low-expansion foams for the control, extinction and inhibition of reignition of fires...
March 1, 1999
Fire Extinguishing Media - Foam Concentrates - Part 3: Specification for Low Expansion Foam Concentrates for Top Application to Water-Miscible Liquids
A description is not available for this item.

References

Advertisement