NACE - G193

Standard Terminology and Acronyms Relating to Corrosion

inactive
Organization: NACE
Publication Date: 1 March 2011
Status: inactive
Page Count: 20
scope:

This terminology and acronyms standard covers and defines commonly used terms and acronyms in the field of corrosion. Related terms may be found in Terminologies D16, D4538, G40, or other ASTM terminology standards.

This terminology and acronyms standard is a result of an agreement between NACE International and ASTM International Committee G01 on Corrosion of Metals and may not reflect the opinions of other ASTM committees.

In this terminology and acronyms standard, brackets are used for directives that follow a definition and are obviously not part of it, such as, "[see XXX]" and "[also known as XXX]." Brackets can also indicate the field of application or context of the definition or acronym.

Document History

August 1, 2020
Standard Terminology and Acronyms Relating to Corrosion
This terminology and acronyms standard covers and defines commonly used terms and acronyms in the field of corrosion. Related terms may be found in Terminologies D16, D4538, G40, or other ASTM...
December 1, 2012
Standard Terminology and Acronyms Relating to Corrosion
This terminology and acronyms standard covers and defines commonly used terms and acronyms in the field of corrosion. Related terms may be found in Terminologies D16, D4538, G40, or other ASTM...
July 1, 2012
Standard Terminology and Acronyms Relating to Corrosion
This terminology and acronyms standard covers and defines commonly used terms and acronyms in the field of corrosion. Related terms may be found in Terminologies D16, D4538, G40, or other ASTM...
June 1, 2011
Standard Terminology and Acronyms Relating to Corrosion
This terminology and acronyms standard covers and defines commonly used terms and acronyms in the field of corrosion. Related terms may be found in Terminologies D16, D4538, G40, or other ASTM...
G193
March 1, 2011
Standard Terminology and Acronyms Relating to Corrosion
This terminology and acronyms standard covers and defines commonly used terms and acronyms in the field of corrosion. Related terms may be found in Terminologies D16, D4538, G40, or other ASTM...
June 1, 2010
Standard Terminology and Acronyms Relating to Corrosion
This terminology and acronyms standard covers and defines commonly used terms and acronyms in the field of corrosion. Related terms may be found in Terminologies D16, D4538, G40, or other ASTM...
June 1, 2009
Standard Terminology and Acronyms Relating to Corrosion
This terminology and acronyms standard covers and defines commonly used terms and acronyms in the field of corrosion. Related terms may be found in Terminologies D 16, D 4538, G 40, or other ASTM...

References

Advertisement