NACE - G193 REV A

Standard Terminology and Acronyms Relating to Corrosion

active, Most Current
Organization: NACE
Publication Date: 1 August 2020
Status: active
Page Count: 24
scope:

This terminology and acronyms standard covers and defines commonly used terms and acronyms in the field of corrosion. Related terms may be found in Terminologies D16, D4538, G40, or other ASTM terminology standards.

This terminology and acronyms standard is a result of an agreement between NACE International and ASTM International Committee G01 on Corrosion of Metals and may not reflect the opinions of other ASTM committees.

In this terminology and acronyms standard, brackets are used for directives that follow a definition and are obviously not part of it, such as, "[see XXX]" and "[also known as XXX]." Brackets can also indicate the field of application or context of the definition or acronym.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

G193 REV A
August 1, 2020
Standard Terminology and Acronyms Relating to Corrosion
This terminology and acronyms standard covers and defines commonly used terms and acronyms in the field of corrosion. Related terms may be found in Terminologies D16, D4538, G40, or other ASTM...
December 1, 2012
Standard Terminology and Acronyms Relating to Corrosion
This terminology and acronyms standard covers and defines commonly used terms and acronyms in the field of corrosion. Related terms may be found in Terminologies D16, D4538, G40, or other ASTM...
July 1, 2012
Standard Terminology and Acronyms Relating to Corrosion
This terminology and acronyms standard covers and defines commonly used terms and acronyms in the field of corrosion. Related terms may be found in Terminologies D16, D4538, G40, or other ASTM...
June 1, 2011
Standard Terminology and Acronyms Relating to Corrosion
This terminology and acronyms standard covers and defines commonly used terms and acronyms in the field of corrosion. Related terms may be found in Terminologies D16, D4538, G40, or other ASTM...
March 1, 2011
Standard Terminology and Acronyms Relating to Corrosion
This terminology and acronyms standard covers and defines commonly used terms and acronyms in the field of corrosion. Related terms may be found in Terminologies D16, D4538, G40, or other ASTM...
June 1, 2010
Standard Terminology and Acronyms Relating to Corrosion
This terminology and acronyms standard covers and defines commonly used terms and acronyms in the field of corrosion. Related terms may be found in Terminologies D16, D4538, G40, or other ASTM...
June 1, 2009
Standard Terminology and Acronyms Relating to Corrosion
This terminology and acronyms standard covers and defines commonly used terms and acronyms in the field of corrosion. Related terms may be found in Terminologies D 16, D 4538, G 40, or other ASTM...

References

Advertisement