ASTM International - ASTM C696-19

Standard Test Methods for Chemical, Mass Spectrometric, and Spectrochemical Analysis of Nuclear-Grade Uranium Dioxide Powders and Pellets

active
Buy Now
Organization: ASTM International
Publication Date: 1 November 2019
Status: active
Page Count: 8
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
significance And Use:

4.1 Uranium dioxide is used as a nuclear-reactor fuel. In order to be suitable for this purpose, the material must meet certain criteria for uranium content, stoichiometry, isotopic composition,... View More

scope:

1.1 These test methods cover procedures for the chemical, mass spectrometric, and spectrochemical analysis of nuclear-grade uranium dioxide powders and pellets to determine compliance with specifications.

1.2 Units-The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.

1.3 The analytical procedures appear in the following order:

  Sections
 
Uranium by Ferrous Sulfate Reduction in Phosphoric Acid and Dichromate Titration Method 2
Uranium and Oxygen Uranium Atomic Ratio by the Ignition (Gravimetric) Impurity Correction Method 3
Carbon (Total) by Direct Combustion-Thermal Conductivity Method 2
Total Chlorine and Fluorine by Pyrohydrolysis Ion-Selective Electrode Method 3
Moisture by the Coulometric, Electrolytic Moisture Analyzer Method 8 - 15
Nitrogen by the Kjeldahl Method 16 - 23
Isotopic Uranium Composition by Multiple-Filament Surface Ionization Mass Spectrometric Method 4
Spectrochemical Determination of Trace Elements in High-Purity Uranium Dioxide 5
Silver, Spectrochemical Determination of, by Gallium Oxide Carrier D-C Arc Technique 5
Rare Earths by Copper Spark-Spectrochemical Method 2
Impurity Elements by a Spark-Source Mass Spectrographic Method 2
Surface Area by Nitrogen Absorption Method 24 - 30
Total Gas in Reactor-Grade Uranium Dioxide Pellets 2
Thorium and Rare Earth Elements by Spectroscopy 2
Hydrogen by Inert Gas Fusion 3
Uranium Isotopic Analysis by Mass Spectrometry 2

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM C696-19
November 1, 2019
Standard Test Methods for Chemical, Mass Spectrometric, and Spectrochemical Analysis of Nuclear-Grade Uranium Dioxide Powders and Pellets
1.1 These test methods cover procedures for the chemical, mass spectrometric, and spectrochemical analysis of nuclear-grade uranium dioxide powders and pellets to determine compliance with...
September 1, 2011
Standard Test Methods for Chemical, Mass Spectrometric, and Spectrochemical Analysis of Nuclear-Grade Uranium Dioxide Powders and Pellets
1.1 These test methods cover procedures for the chemical, mass spectrometric, and spectrochemical analysis of nuclear-grade uranium dioxide powders and pellets to determine compliance with...
June 1, 2005
Standard Test Methods for Chemical, Mass Spectrometric, and Spectrochemical Analysis of Nuclear-Grade Uranium Dioxide Powders and Pellets
1.1 These test methods cover procedures for the chemical, mass spectrometric, and spectrochemical analysis of nuclear-grade uranium dioxide powders and pellets to determine compliance with...
February 10, 1999
Standard Test Methods for Chemical, Mass Spectrometric, and Spectrochemical Analysis of Nuclear-Grade Uranium Dioxide Powders and Pellets
1.1 These test methods cover procedures for the chemical, mass spectrometric, and spectrochemical analysis of nuclear-grade uranium dioxide powders and pellets to determine compliance with...
Advertisement