ASTM International - ASTM C696-99
Standard Test Methods for Chemical, Mass Spectrometric, and Spectrochemical Analysis of Nuclear-Grade Uranium Dioxide Powders and Pellets
| Organization: | ASTM International |
| Publication Date: | 10 February 1999 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Fissile materials and nuclear fuel technology): | 27.120.30 |
scope:
1.1 These test methods cover procedures for the chemical, mass spectrometric, and spectrochemical analysis of nuclear-grade uranium dioxide powders and pellets to determine compliance with specifications.
1.2 The analytical procedures appear in the following order:
Sections Uranium by Ferrous Sulfate Reduction in Phosphoric Acid and 7 to 15 Dichromate Titration Method Uranium and Oxygen Uranium Atomic Ratio by the Ignition 16 to 22 (Gravimetric) Impurity Correction Method Carbon (Total) by Direct Combustion-Thermal Conductivity 23 to 32 Method Total Chlorine and Fluorine by Pyrohydrolysis Ion-Selective 33 to 39 Electrode Method Moisture by the Coulometric, Electrolytic Moisture Analyzer 40 to 47 Method Nitrogen by the Kjeldahl Method 48 to 55 Isotopic Uranium Composition by Multiple-Filament Surface- Ionization Mass Spectrometric Method Spectrochemical Determination of Trace Elements in High-Purity 56 to 63 Uranium Dioxide Silver, Spectrochemical Determination of, by Gallium Oxide 64 to 65 Carrier D-C Arc Technique Rare Earths by Copper Spark-Spectrochemica
Document History