SNV - SN EN 12809
Residential independent boilers fired by solid fuel - Nominal heat output up to 50 kW - Requirements and test methods
| Organization: | SNV |
| Publication Date: | 1 June 2001 |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This European Standard specifies requirements relating to the design, manufacture, construction, performance (efficiency and emission), safety, instructions and marking together with associated test methods and test fuels for type testing residential independent boilers fired by solid fuel.
This standard is applicable to hand and automatically fired appliances having nominal heat outputs up to 50 kW, the primary function of which is to provide hot water for central heating and/or domestic use, and which are designed for use only with open vented systems at a working pressure not exceeding 2 bar. In addition to their primary function of providing hot water these appliances also provide space heating to the place of installation. These appliances may burn either solid mineral fuels, peat briquettes or natural or manufactured wood logs or be multi-fuel in accordance with the appliance manufacturer's instructions.
This standard is not applicable to independent boilers for hot water only production and having heat outputs of less than 5 kW.
This standard is also not applicable to the design and construction of automatic stoking devices.
Document History