ISO 13124

Fine ceramics (advanced ceramics, advanced technical ceramics) — Test method for interfacial bond strength of ceramic materials

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2011
Status: active
Page Count: 18
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard specifies a test method for determining the interfacial tensile and shear bond strength of ceramic-ceramic, ceramic-metal, and ceramic-glass joining at ambient temperature by compression tests on cross-bonded test pieces. Methods for test-piece preparation, test modes and rates (load rate or displacement rate), data collection and reporting procedures are addressed.

This International Standard applies primarily to ceramic materials, including monolithic fine ceramics and whisker-, fibre- or particulate-reinforced ceramic composites. This test method can be used for materials research, quality control, and characterization and design data generation purposes.

Document History

ISO 13124
May 15, 2011
Fine ceramics (advanced ceramics, advanced technical ceramics) — Test method for interfacial bond strength of ceramic materials
This International Standard specifies a test method for determining the interfacial tensile and shear bond strength of ceramic-ceramic, ceramic-metal, and ceramic-glass joining at ambient temperature...

References

Advertisement