ISO 20407
Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for interfacial tensile and shear fatigue properties of ceramic joining loaded in constant amplitude at room temperature
| Organization: | ISO |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This document specifies a test method for determining interfacial tensile/tensile or shear/shear cyclic fatigue properties of ceramic-ceramic, ceramic-metal, and ceramic-glass joining loaded in the constant amplitude at room temperature. Procedures for test piece preparation, test modes and rates (load rate or displacement), data collection and reporting procedures are given.
This document applies primarily to ceramic materials, including monolithic fine ceramics and whisker-, fibre- or particle-reinforced ceramic composites. This test method can be used for material research, quality control, and characterization and design data-generation purposes.
Document History