ISO 17095
Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for interfacial bond strength of ceramic materials at elevated temperatures
| Organization: | ISO |
| Publication Date: | 1 August 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This International Standard specifies the method of test for determining the interfacial tensile and shear bond strength of ceramic-ceramic, ceramic-metal, and ceramic-glass joining at elevated temperature by the compression tests on the cross-bonded test pieces. Methods for test piece preparation, test modes and rates (load rate or displacement rate), data collection, and reporting procedures are addressed.
This International Standard applies primarily to the ceramic
materials, including monolithic fine ceramics and whisker-, fibre-
or particulate-reinforc
Document History