DS/EN ISO 8765
Hexagon head bolts with metric fine pitch thread – Product grades A and B
| Organization: | DS |
| Publication Date: | 2 May 2011 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
ISO 8765:2010 specifies the characteristics of hexagon head bolts with metric fine pitch thread with nominal thread diameters, d, from 8 mm to 64 mm, of product grade A for nominal thread diameters, d, from 8 mm to 24 mm and nominal lengths, l, up to and including 10d or 150 mm, whichever is the shorter, and of product grade B for nominal thread diameters, d, over 24 mm or nominal lengths, l, over 10d or 150 mm, whichever is the shorter.
Document History