DSF/PREN ISO 8765

Hexagon head bolts with metric fine pitch thread – Product grades A and B (ISO/DIS 8765:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 16
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This document specifies the characteristics of hexagon head bolts, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B. NOTE - If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-1 or ISO 3506-1, and dimensional options from ISO 888 or ISO 4753.

Document History

July 25, 2022
Fasteners – Hexagon head bolts, with fine pitch thread – Product grades A and B (ISO 8765:2022)
This document specifies the characteristics of hexagon head bolts, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B. If in certain cases...
May 2, 2011
Hexagon head bolts with metric fine pitch thread – Product grades A and B
ISO 8765:2010 specifies the characteristics of hexagon head bolts with metric fine pitch thread with nominal thread diameters, d, from 8 mm to 64 mm, of product grade A for nominal thread diameters,...
January 10, 2001
Hexagon head bolts with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of hexagon head bolts with metric fine pitch thread with nominal thread diameters d from 8 mm to 64 mm, of product grad A for nominal thread...
DSF/PREN ISO 8765
Hexagon head bolts with metric fine pitch thread – Product grades A and B (ISO/DIS 8765:2020)
This document specifies the characteristics of hexagon head bolts, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B. NOTE – If in certain...
Hexagon head bolts with metric fine pitch thread - Product grades A and B (ISO/FDIS 8765:2010)
A description is not available for this item.
Advertisement