CEN - EN 4160
Aerospace series - Paints and varnishes - Determination of the effect of thermal exposure
| Organization: | CEN |
| Publication Date: | 1 May 2011 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Coatings and related processes used in aerospace industry): | 49.040 |
scope:
This European Standard specifies the method of test for determining the resistance of paints and varnishes to the effects of heat or cold within the limits of − 50 °C to 200 °C.
The test procedure assesses the resistance of paint coatings, varnishes or related products to changes of gloss, colour, blistering, cracking and/or detachment from the substrate as a result of exposure to elevated or sub-ambient temperature.
The procedure is applicable to products intended for use in aerospace applications.
Document History