SMPTE - ST 292-1

1.5 Gb/s Signal/Data Serial Interface

inactive
Organization: SMPTE
Publication Date: 30 March 2011
Status: inactive
Page Count: 19
scope:

This standard defines a bit-serial data structure and the coaxial cable interface specifications for 1.5 Gb/s [nominal] Signal/Data Serial Interface to carry either 1280×720, 1920×1080 or 2048×1080 active pixel formats mapped into the 1.5 Gb/s payload. This standard defines the method of serializing the parallel source format data to a serial bit stream. This interface may also carry packetized data mapped into the 1.5 Gb/s transport payload providing the constraints imposed by the reference source image formats are observed.

This standard specifies a coaxial cable interface suitable for application where the signal loss does not exceed an amount specified by the receiver manufacturer, typical loss amounts would be in the range of up to 20 dB at one-half the clock frequency.

Document History

April 12, 2018
1.5 Gb/s Signal/Data Serial Interface
This standard defines a bit-serial data structure and the coaxial cable interface specifications for 1.5 Gb/s [nominal] Signal/Data Serial Interface to carry either 1280×720, 1920×1080 or 2048×1080...
January 3, 2012
1.5 Gb/s Signal/Data Serial Interface
This standard defines a bit-serial data structure and the coaxial cable interface specifications for 1.5 Gb/s [nominal] Signal/Data Serial Interface to carry either 1280×720, 1920×1080 or 2048×1080...
ST 292-1
March 30, 2011
1.5 Gb/s Signal/Data Serial Interface
This standard defines a bit-serial data structure and the coaxial cable interface specifications for 1.5 Gb/s [nominal] Signal/Data Serial Interface to carry either 1280×720, 1920×1080 or 2048×1080...

References

Advertisement