API RP 520 P2

Sizing, Selection, and Installation of Pressure-Relieving Devices in Refineries Part II—Installation

inactive
Buy Now
Organization: API
Publication Date: 1 August 2003
Status: inactive
Page Count: 42
scope:

This recommended practice covers methods of installation for pressure-relief devices for equipment that has a maximum allowable working pressure (MAWP) of 15 psig (1.03 bar g or 103 kPA) or greater. Pressure-relief valves or rupture disks may be used independently or in combination with each other to provide the required protection against excessive pressure accumulation. As used in this recommended practice, the term pressure-relief valve includes safety relief valves used in either compressible or incompressible ßuid service, and relief valves used in incompressible ßuid service. This recommended practice covers gas, vapor, steam, two-phase and incompressible ßuid service; it does not cover special applications that require unusual installation considerations.

Document History

October 1, 2020
Sizing, Selection, and Installation of Pressure-relieving Devices Part II—Installation
This standard covers methods of installation for pressure-relief devices (PRDs) for equipment that has a maximum allowable working pressure (MAWP) of 15 psig (1.03 barg or 103 kPAg) or greater....
March 1, 2015
Sizing, Selection, and Installation of Pressure-relieving Devices Part II-Installation
This standard covers methods of installation for pressure-relief devices (PRDs) for equipment that has a maximum allowable working pressure (MAWP) of 15 psig (1.03 barg or 103 kPAg) or greater....
API RP 520 P2
August 1, 2003
Sizing, Selection, and Installation of Pressure-Relieving Devices in Refineries Part II—Installation
This recommended practice covers methods of installation for pressure-relief devices for equipment that has a maximum allowable working pressure (MAWP) of 15 psig (1.03 bar g or 103 kPA) or greater....
August 1, 2003
Sizing, Selection, and Installation of Pressure-Relieving Devices in Refineries Part II - Installation
This recommended practice covers methods of installation for pressure-relief devices for equipment that has a maximum allowable working pressure (MAWP) of 15 psig (1.03 bar g or 103 kPA) or greater....
January 1, 1994
Sizing, Selection, and Installation of Pressure-Relieving Devices in Refineries Part II - Installation
1.1 Scope This recommended practice is intended to cover methods of installation for pressure relief devices for equipment that has a maximum allowable working pressure (MAWP) of 15 pounds per square...
November 1, 1988
Sizing, Selection, and Installation of Pressure-Relieving Devices in Refineries Part II - Installation
This recommended practice is intended to cover methods of installation for pressure-relieving devices. Pressure relief valves or rupture disks may be used independently or in combination with each...
January 1, 1963
RECOMMENDED PRACTICE FOR THE DESIGN AND INSTALLATION OF PRESSURE - RELIEVING SYSTEMS IN REFINERIES SECOND EDITION (R 1973)
This recommended practice is intended to cover methods of installation for pressure relief valves. Where pressure relief valves are mentioned, it is intended to cover the use of safety valves, safety...

References

Advertisement