CSA - C22.2 NO. 248.12-11
Low-voltage fuses — Part 12: Class R fuses
inactive
| Organization: | CSA |
| Publication Date: | 13 May 2011 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This Part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
Document History
C22.2 NO. 248.12-11
May 13, 2011
Low-voltage fuses — Part 12: Class R fuses
This Part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
January 1, 2011
Low-voltage fuses — Part 12: Class R fuses
This Part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
January 1, 2011
Low-voltage fuses - Part 12: Class R fuses
This Part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
January 1, 2011
Low-voltage fuses - Part 12: Class R fuses
This Part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 12: Class R Fuses
This Part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 12: Class R Fuses
This Part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 12: Class R Fuses
This Part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
August 1, 2000
LOW-VOLTAGE FUSES – PART 12: CLASS R FUSES
This Part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 12: Class R Fuses
This Part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
October 1, 1994
Low-Voltage Fuses - Part 12: Class R Fuses
This part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac DC ratings are optional.