CSA - C22.2 NO. 248.12-94

Low-Voltage Fuses - Part 12: Class R Fuses

inactive
Organization: CSA
Publication Date: 1 October 1994
Status: inactive
Page Count: 21
scope:

This part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac DC ratings are optional.

Document History

May 13, 2011
Low-voltage fuses — Part 12: Class R fuses
This Part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
January 1, 2011
Low-voltage fuses — Part 12: Class R fuses
This Part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
January 1, 2011
Low-voltage fuses - Part 12: Class R fuses
This Part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
January 1, 2011
Low-voltage fuses - Part 12: Class R fuses
This Part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
Low-Voltage Fuses - Part 12: Class R Fuses
This Part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.  
Low-Voltage Fuses - Part 12: Class R Fuses
This Part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 12: Class R Fuses
This Part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
LOW-VOLTAGE FUSES – PART 12: CLASS R FUSES
This Part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
Low-Voltage Fuses - Part 12: Class R Fuses
This Part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
C22.2 NO. 248.12-94
October 1, 1994
Low-Voltage Fuses - Part 12: Class R Fuses
This part applies to Class R fuses rated 600 A or less and either 250 or 600 V ac DC ratings are optional.
Advertisement