DS/ETS 300962

Digital cellular telecommunications system - Full rate speech - Substitution and muting of lost frames for full rate speech channels (GSM 06.11 version 5.0.1)

inactive, Most Current
Organization: DS
Publication Date: 1 September 1997
Status: inactive
scope:

This European Telecommunication Standard (ETS) defines a frame substitution and muting procedure which shall be used by the RX DTX handler when one or more lost speech or SID frames are received from the radio subsystem. The requirements of this ETS are mandatory for implementation in all GSM Base Station Systems (BSS) and Mobile Stations (MS)

Document History

DS/ETS 300962
September 1, 1997
Digital cellular telecommunications system - Full rate speech - Substitution and muting of lost frames for full rate speech channels (GSM 06.11 version 5.0.1)
This European Telecommunication Standard (ETS) defines a frame substitution and muting procedure which shall be used by the RX DTX handler when one or more lost speech or SID frames are received from...

References

Advertisement