DS/EN 300962 V8.0.1
Digital cellular telecommunications system (Phase 2+); Full rate speech; Substitution and muting of lost frames for full rate speech channels (GSM 06.11 version 8.0.1 Release 1999)
active, Most Current
| Organization: | DS |
| Publication Date: | 15 July 2001 |
| Status: | active |
| ICS Code (Global System for Mobile Communication (GSM)): | 33.070.50 |
scope:
The present document defines a frame substitution and muting procedure which shall be used by the RX DTX handler when one or more lost speech or SID frames are received from the radio subsystem. The requirements of the present document are mandatory for implementation in all GSM Base Station Systems (BSS) and Mobile Stations (MS).
Document History
DS/EN 300962 V8.0.1
July 15, 2001
Digital cellular telecommunications system (Phase 2+); Full rate speech; Substitution and muting of lost frames for full rate speech channels (GSM 06.11 version 8.0.1 Release 1999)
The present document defines a frame substitution and muting procedure which shall be used by the RX DTX handler when one or more lost speech or SID frames are received from the radio subsystem. The...
July 15, 2000
Digital cellular telecommunications system (Phase 2+); Full rate speech; Substitution and muting of lost frames for full rate speech channels (GSM 06.11 version 7.0.1 Release 1998)
The present document defines a frame substitution and muting procedure which shall be used by the RX DTX handler when one or more lost speech or SID frames are received from the radio subsystem. The...
December 8, 1999
Digital cellular telecommunications system (Phase 2+); Full rate speech; Substitution and muting of lost frames for full rate speech channels (GSM 06.11 version 6.0.1 Release 1997)
The present document defines a frame substitution and muting procedure which shall be used by the RX DTX handler when one or more lost speech or SID frames are received from the radio subsystem. The...