DS/EN 300962 V6.0.1
Digital cellular telecommunications system (Phase 2+); Full rate speech; Substitution and muting of lost frames for full rate speech channels (GSM 06.11 version 6.0.1 Release 1997)
inactive
| Organization: | DS |
| Publication Date: | 8 December 1999 |
| Status: | inactive |
scope:
The present document defines a frame substitution and muting procedure which shall be used by the RX DTX handler when one or more lost speech or SID frames are received from the radio subsystem. The requirements of the present document are mandatory for implementation in all GSM Base Station Systems (BSS) and Mobile Stations (MS).
Document History
July 15, 2001
Digital cellular telecommunications system (Phase 2+); Full rate speech; Substitution and muting of lost frames for full rate speech channels (GSM 06.11 version 8.0.1 Release 1999)
The present document defines a frame substitution and muting procedure which shall be used by the RX DTX handler when one or more lost speech or SID frames are received from the radio subsystem. The...
July 15, 2000
Digital cellular telecommunications system (Phase 2+); Full rate speech; Substitution and muting of lost frames for full rate speech channels (GSM 06.11 version 7.0.1 Release 1998)
The present document defines a frame substitution and muting procedure which shall be used by the RX DTX handler when one or more lost speech or SID frames are received from the radio subsystem. The...
DS/EN 300962 V6.0.1
December 8, 1999
Digital cellular telecommunications system (Phase 2+); Full rate speech; Substitution and muting of lost frames for full rate speech channels (GSM 06.11 version 6.0.1 Release 1997)
The present document defines a frame substitution and muting procedure which shall be used by the RX DTX handler when one or more lost speech or SID frames are received from the radio subsystem. The...