CENELEC - EN 50348

Stationary electrostatic application equipment for non-ignitable liquid coating material - Safety requirements

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2010
Status: active
Page Count: 26
ICS Code (Paint coating equipment): 87.100
scope:

This European Standard specifies the requirements for stationary electrostatic application equipment for non-ignitable liquid coating materials which do not generate an explosive atmosphere inside the spraying area. A distinction is made between spraying systems corresponding to EN 50050 and spraying systems designed for higher discharge energies and/or currents.

This European Standard also specifies the design-related requirements for a safe operation of the stationary equipment, including its electrical installations.

This European Standard considers two types of electrostatic spraying systems, see 5.1 for more details.

Noise has not been dealt with in this standard as it is not considered to be a significant hazard of stationary electrostatic application equipment for non-ignitable liquid coating material. For any other health protection, see EN 12215:2004, 5.5. For fire prevention and protection (e. g. fire hazards due to other sources), see also EN 12215:2004, 5.7.1.

This European Standard deals with all significant hazards, hazardous situations and events, which are relevant for stationary electrostatic application equipment for non-ignitable liquid coating and cleaning materials which do not generate an explosive atmosphere inside the spraying area, provided they are used as intended by the manufacturer.

Document History

EN 50348
February 1, 2010
Stationary electrostatic application equipment for non-ignitable liquid coating material - Safety requirements
This European Standard specifies the requirements for stationary electrostatic application equipment for non-ignitable liquid coating materials which do not generate an explosive atmosphere inside...

References

Advertisement