DSF/FprEN 14511-3
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods
| Organization: | DS |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Ventilators. Fans. Air-conditioners): | 23.120 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
scope:
1.1 The scope of FprEN 14511-1:2011 is applicable. 1.2 This European Standard specifies the test methods for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either air, water or brine as heat transfer media, with electrically driven compressors when used for space heating and cooling. It also specifies the method of testing and reporting for heat recovery capacities, system reduced capacities and the capacity of individual indoor units of multisplit systems, where applicable.
Document History